Long product name Daisalux HYDRA LD 2P3 TCA + KES HYDRA emergency lamp
:
HYDRA LD 2P3 TCA + KES HYDRA
The long product name of Daisalux HYDRA LD 2P3 TCA + KES HYDRA emergency lamp. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HYDRA LD 2P3 TCA + KES HYDRA
More>>>
Short summary description Daisalux HYDRA LD 2P3 TCA + KES HYDRA emergency lamp:
This short summary of the Daisalux HYDRA LD 2P3 TCA + KES HYDRA emergency lamp data-sheet is auto-generated and uses the product title and the first six key specs.
Daisalux HYDRA LD 2P3 TCA + KES HYDRA, Plastic, 120 lm, Cool white, 220 - 230 V, 220 - 230 V, 50 - 60 Hz
Long summary description Daisalux HYDRA LD 2P3 TCA + KES HYDRA emergency lamp:
This is an auto-generated long summary of Daisalux HYDRA LD 2P3 TCA + KES HYDRA emergency lamp based on the first three specs of the first five spec groups.
Daisalux HYDRA LD 2P3 TCA + KES HYDRA. Housing material: Plastic. Luminous flux (intensive mode): 120 lm, Light colour: Cool white. AC input voltage: 220 - 230 V, Input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz