Dahua Technology logo

Dahua Technology DH-XVR5232AN-I2 AI Series Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26498
Info modified on:
26 Apr 2022, 10:39:04
Short summary description Dahua Technology DH-XVR5232AN-I2 AI Series Black:

Dahua Technology DH-XVR5232AN-I2 AI Series, Black, H.264, H.264+, H.265, H.265 Pro, H.265 Pro+, H.265+, FCC: Part 15 Subpart B CE: CE-LVD: EN 60950-1/IEC 60950-1 CE-EMC: EN 61000-3-2, EN 61000-3-3, EN..., 32 channels, Gigabit Ethernet, HTTP, HTTPS, TCP / IP, IPv4 / IPv6, Wi-Fi, 3G / 4G, SNMP, UPnP, RTSP, UDP, SMTP, NTP, DHCP, DNS,...

Long summary description Dahua Technology DH-XVR5232AN-I2 AI Series Black:

Dahua Technology DH-XVR5232AN-I2 AI Series. Product colour: Black, Video compression formats: H.264, H.264+, H.265, H.265 Pro, H.265 Pro+, H.265+, Certification: FCC: Part 15 Subpart B CE: CE-LVD: EN 60950-1/IEC 60950-1 CE-EMC: EN 61000-3-2, EN 61000-3-3, EN.... Video input channels: 32 channels. Ethernet interface type: Gigabit Ethernet, Supported network protocols: HTTP, HTTPS, TCP / IP, IPv4 / IPv6, Wi-Fi, 3G / 4G, SNMP, UPnP, RTSP, UDP, SMTP, NTP, DHCP, DNS,..., Number of users: 128 user(s). Power supply type: DC, DC voltage: 12 V, Power consumption (typical): 16 W. Width: 375 mm, Depth: 288 mm, Height: 53 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.