Dahua Technology IPC-HFW3441DG-AS-4G-EAU-B, CCTV security camera, Indoor & outdoor, Wireless, 120 dB, CE-LVD: EN62368-1; CE-EMC: Electromagnetic Compatibility Directive 2014/30/EU; CE-RED: Radio..., White
Dahua Technology IPC-HFW3441DG-AS-4G-EAU-B. Type: CCTV security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wireless. Product colour: White, Form factor: Cube, Housing material: Metal, Plastic. Minimum illumination: 0.001 lx, Field of view (FOV) angle: 102°, Angle of rotation: 360°. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Detect distance: 63.6 m, Observe distance: 25.4 m, Recognize distance: 12.7 m