Dahua Technology PKC-UC0B, 8 MP, 3840 x 2160 pixels, 4K Ultra HD, 30 fps, H.264, MJPG, NV12, YUY2, 10x
Dahua Technology PKC-UC0B. Megapixel (approx.): 8 MP, Maximum video resolution: 3840 x 2160 pixels, Camera HD type: 4K Ultra HD. Interface: USB, Product colour: Black, Mounting type: Clip/Stand. Width: 42.5 mm, Depth: 180 mm, Height: 46.3 mm. Package width: 260 mm, Package depth: 130 mm, Package height: 95 mm