Dahua Technology logo

Dahua Technology CS4010-8GT-60 Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Desktop/Wall-Mounting Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1185
Info modified on:
20 Mar 2025, 17:17:26
Short summary description Dahua Technology CS4010-8GT-60 Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Desktop/Wall-Mounting Black:

Dahua Technology CS4010-8GT-60, Managed, L2, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Desktop/Wall-Mounting, Wall mountable

Long summary description Dahua Technology CS4010-8GT-60 Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Desktop/Wall-Mounting Black:

Dahua Technology CS4010-8GT-60. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 10. MAC address table: 8000 entries, Switching capacity: 20 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3bt, IEEE 802.3u, IEEE 802.3x. Power over Ethernet (PoE). Wall mountable, Form factor: Desktop/Wall-Mounting

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.