Dörr logo

Dörr NP-400 Lithium-Ion (Li-Ion) 1500 mAh

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3158
Info modified on:
20 Aug 2021, 12:58:07
Long product name Dörr NP-400 Lithium-Ion (Li-Ion) 1500 mAh:

NP-400 Lithium Ion Minolta Type Battery, 1500 mAh, 7.4 V, 11.1 Wh

Short summary description Dörr NP-400 Lithium-Ion (Li-Ion) 1500 mAh:

Dörr NP-400, 1500 mAh, 7.4 V, Lithium-Ion (Li-Ion)

Long summary description Dörr NP-400 Lithium-Ion (Li-Ion) 1500 mAh:

Dörr NP-400. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1500 mAh, Purpose: Camera. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.