D-Link logo

D-Link DSL-2302B modem

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61307
Info modified on:
07 Oct 2024, 16:55:31
Short summary description D-Link DSL-2302B modem:

D-Link DSL-2302B, ADSL2/2, Ethernet, USB, ATM/PPP, 3.5 Mbit/s, 24 Mbit/s, ICMP, Ethernet_to_ADSL

Long summary description D-Link DSL-2302B modem:

D-Link DSL-2302B. Modem type: ADSL2/2, Interface: Ethernet, USB. Data link protocols: ATM/PPP, Upstream data rate: 3.5 Mbit/s, Downstream data rate: 24 Mbit/s. Minimum system requirements: Windows XP SP2 / Windows 2000 SP4 CD-ROM Drive USB 1.1 Port. Compliance certificates: RoHS, CE, Federal Communications Commission (FCC), Certification: FCC Class B CE CSA RoHS, Compliance industry standards: TR-067, ANSI T1.413 Is.2, ITU-T G.992.1 (G.dmt) Annex A/C/I, ITU-T G.992.2 (G.lite) Annex A/C,.... Depth: 109.2 mm, Height: 33 mm, Width: 144.8 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.