D-Link logo

D-Link DIR-815 wireless router Gigabit Ethernet

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113992
Info modified on:
27 Sept 2022, 09:28:31
Short summary description D-Link DIR-815 wireless router Gigabit Ethernet:

D-Link DIR-815, Ethernet LAN

Long summary description D-Link DIR-815 wireless router Gigabit Ethernet:

D-Link DIR-815. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u. Security algorithms: WPA, WPA2. Antenna design: External. Weight: 212 g. Dimensions (WxDxH): 156 x 120 x 31 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.