D-Link logo

D-Link DIR-501 wireless router Fast Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143677
Info modified on:
02 Apr 2019, 12:44:16
Short summary description D-Link DIR-501 wireless router Fast Ethernet Black:

D-Link DIR-501, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description D-Link DIR-501 wireless router Fast Ethernet Black:

D-Link DIR-501. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WPA, WPA2, WPS. Product colour: Black, LED indicators: LAN, Power, WLAN. Certification: FCC Class B IC Wi-Fi

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.