D-Link logo

D-Link PowerLine AV2 1000 HD Kit Ethernet LAN White 2 pc(s)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108740
Info modified on:
14 Nov 2023, 15:47:07
Short summary description D-Link PowerLine AV2 1000 HD Kit Ethernet LAN White 2 pc(s):

D-Link PowerLine AV2 1000 HD Kit, IEEE 1901, IEEE 802.3, IEEE 802.3u, Gigabit Ethernet, 10,100,1000 Mbit/s, OFDM, 128-bit AES, 3.7 W

Long summary description D-Link PowerLine AV2 1000 HD Kit Ethernet LAN White 2 pc(s):

D-Link PowerLine AV2 1000 HD Kit. Networking standards: IEEE 1901, IEEE 802.3, IEEE 802.3u, Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Power consumption (typical): 3.7 W, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Product colour: White, LED indicators: Power, Certification: CE, CE/LVD. Width: 58.5 mm, Depth: 37.8 mm, Height: 113.5 mm. Quantity per pack: 2 pc(s)

Specs
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.