D-Link logo

D-Link 28-Port Gigabit Smart Managed Switch including 4 Combo Ports

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
400566
Info modified on:
30 Apr 2025, 17:41:50
Short summary description D-Link 28-Port Gigabit Smart Managed Switch including 4 Combo Ports:

D-Link 28-Port Gigabit Smart Managed Switch including 4 Combo Ports, Managed, L2, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description D-Link 28-Port Gigabit Smart Managed Switch including 4 Combo Ports:

D-Link 28-Port Gigabit Smart Managed Switch including 4 Combo Ports. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 56 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x. Power connector: AC-in jack. Rack mounting, Form factor: 1U

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.