D-Link logo

D-Link Wireless Day & Night Internet Camera webcam

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23133
Info modified on:
01 Jun 2018, 20:56:28
Short summary description D-Link Wireless Day & Night Internet Camera webcam:

D-Link Wireless Day & Night Internet Camera, 25 fps, 4x, 6 mm, 1/60 - 1/100000 s, CCD, 25.4 / 3 mm (1 / 3")

Long summary description D-Link Wireless Day & Night Internet Camera webcam:

D-Link Wireless Day & Night Internet Camera. Maximum frame rate: 25 fps, Digital zoom: 4x, Focal length range: 6 mm. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Weight: 540 g. Minimum RAM: 256 MB. Minimum processor: 1.7 GHz, Supported protocols: TCP/IP, HTTP, SMTP, FTP, NTP, DNS, DHCP, DDNS, UPnP, Frequency range: 2.4GHz - 2.5GHz

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.