D-Link logo

D-Link AC1200 Dual Band Seamless Mesh Wi-Fi System, White (Pack of 2)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
223229
Info modified on:
10 Aug 2024, 11:18:26
Short summary description D-Link AC1200 Dual Band Seamless Mesh Wi-Fi System, White (Pack of 2):

D-Link AC1200 Dual Band Seamless Mesh Wi-Fi System, White (Pack of 2), Network transmitter, 1200 Mbit/s, 10,100,1000 Mbit/s, Internal, 10/100/1000Base-T(X), IEEE 802.11a, IEEE 802.11ac, IEEE 802.11g, IEEE 802.11n

Long summary description D-Link AC1200 Dual Band Seamless Mesh Wi-Fi System, White (Pack of 2):

D-Link AC1200 Dual Band Seamless Mesh Wi-Fi System, White (Pack of 2). Type: Network transmitter, Data transfer rate: 1200 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s. Antenna type: Internal. Cabling technology: 10/100/1000Base-T(X), Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11g, IEEE 802.11n, Wi-Fi standards: 802.11a, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac). Product colour: White, LED indicators: Status, Quantity per pack: 1 pc(s). AC input voltage: 220 - 240 V, AC input frequency: 60 Hz, Power consumption (max): 8.55 W

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.