CyberPower PR1500ELCDRT2U, 1.5 kVA, 1000 W, 150 V, 300 V, 50/60 Hz, 230 V
CyberPower PR1500ELCDRT2U. Output power capacity: 1.5 kVA, Output power: 1000 W, Input operation voltage (min): 150 V. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 8 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 6 min, Typical backup time at half load: 18 min. Form factor: Rackmount, Product colour: Black, Rack capacity: 2U. Compliance certificates: RoHS