Cyber Acoustics PS-2500 loudspeaker Black Wired

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14041
Info modified on:
04 Jan 2024, 16:08:07
Long product name Cyber Acoustics PS-2500 loudspeaker Black Wired:

Internal rechargeable Li-Ion: 8+ hours of operation, USB, 3.5 mm, 190.5 x 50.8 x 187.96 mm, 0.408 kg

Short summary description Cyber Acoustics PS-2500 loudspeaker Black Wired:

Cyber Acoustics PS-2500, Wired, Black

Long summary description Cyber Acoustics PS-2500 loudspeaker Black Wired:

Cyber Acoustics PS-2500. Recommended usage: Tablet / Smartphone. Connectivity technology: Wired. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.