Brilliant 2.5 TFT 16.7mill colors, Multi format support: MP3, WAV, WMA, and Audible 4, SD memory expansion slot, Up to 30hrs audio, 5hrs video playback, FM Radio, Voice Recorder, Clock, Alarm, Easy content transfer via dragunddrop
Creative Labs ZEN MX FM 8GB, 8 GB, LCD, FM radio, 66 g, Black
Creative Labs ZEN MX FM 8GB. Total storage capacity: 8 GB. Display: LCD. FM radio. Voice recording. Weight: 66 g. Product colour: Black