Creative Labs logo

Creative Labs ZEN Mosaic EZ 300, 8GB Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4996
Info modified on:
04 Apr 2019, 10:02:16
Warranty:
1 year limited hardware warranty
Long product name Creative Labs ZEN Mosaic EZ 300, 8GB Black:

ZEN Mosaic EZ 300, 8GB

Short summary description Creative Labs ZEN Mosaic EZ 300, 8GB Black:

Creative Labs ZEN Mosaic EZ 300, 8GB, 8 GB, LCD, FM radio, 43 g, Black

Long summary description Creative Labs ZEN Mosaic EZ 300, 8GB Black:

Creative Labs ZEN Mosaic EZ 300, 8GB. Total storage capacity: 8 GB. Display: LCD. FM radio. Built-in speaker(s). Voice recording. Continuous audio playback time: 32 h. Weight: 43 g. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.