Creative Labs logo

Creative Labs TravelSound i50 2.0 channels 1.4 W White

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3186
Info modified on:
04 Apr 2019, 10:04:07
Long product name Creative Labs TravelSound i50 2.0 channels 1.4 W White:

TravelSound i50

Short summary description Creative Labs TravelSound i50 2.0 channels 1.4 W White:

Creative Labs TravelSound i50, 2.0 channels, 1.4 W, 80 dB, 180 - 20000 Hz, White, Lithium-Ion (Li-Ion)

Long summary description Creative Labs TravelSound i50 2.0 channels 1.4 W White:

Creative Labs TravelSound i50. Audio output channels: 2.0 channels, RMS rated power: 1.4 W, Signal-to-Noise Ratio (SNR): 80 dB. Product colour: White. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 15 h. Weight: 85 g. Speaker power: 0.7 W, Dimensions (WxDxH): 15 x 47 x 128 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.