Corsair logo

Corsair K60 RGB PRO keyboard Gaming USB QWERTY Italian Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3913
Info modified on:
18 Jun 2024, 12:01:06
Bullet Points Corsair K60 RGB PRO keyboard Gaming USB QWERTY Italian Black:
  • - RGB backlight
  • - Mechanical keyboard
  • - Designed for gaming
Long product name Corsair K60 RGB PRO keyboard Gaming USB QWERTY Italian Black:

K60 RGB PRO Mechanical Gaming Keyboard, CHERRY VIOLA Black (IT), NKRO, 1000Hz

Short summary description Corsair K60 RGB PRO keyboard Gaming USB QWERTY Italian Black:

Corsair K60 RGB PRO, Wired, USB, Mechanical, QWERTY, RGB LED, Black

Long summary description Corsair K60 RGB PRO keyboard Gaming USB QWERTY Italian Black:

Corsair K60 RGB PRO. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY, Keyboard number of keys: 105. Backlight type: RGB LED. Recommended usage: Gaming. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.