Cooler Master logo

Cooler Master Real Power Pro power supply unit 1250 W Black

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1858
Info modified on:
15 Apr 2024, 09:03:30
Warranty:
5 year
Long product name Cooler Master Real Power Pro power supply unit 1250 W Black:

Real Power Pro - 1250 W

Short summary description Cooler Master Real Power Pro power supply unit 1250 W Black:

Cooler Master Real Power Pro, 1250 W, 50 Hz, 10 - 19 A, Non-Modular, 100000 h, CE/cUL/TUV/NEMKO/BSMI/FCC/CCC/C-tick/GOST

Long summary description Cooler Master Real Power Pro power supply unit 1250 W Black:

Cooler Master Real Power Pro. Total power: 1250 W, AC input frequency: 50 Hz, Input current: 10 - 19 A. Cabling type: Non-Modular. Mean time between failures (MTBF): 100000 h, Safety: CE/cUL/TUV/NEMKO/BSMI/FCC/CCC/C-tick/GOST. Product colour: Black. Dimensions (WxDxH): 150 x 86 x 180 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.