CoolBox logo

CoolBox VENCOONBC711 laptop cooling pad 43.2 cm (17") Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3417
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CoolBox VENCOONBC711 laptop cooling pad 43.2 cm (17") Black:

CoolBox VENCOONBC711, 43.2 cm (17"), 1 pc(s), 35.6 cm (14"), 12 cm, 1200 RPM, 24.8 dB

Long summary description CoolBox VENCOONBC711 laptop cooling pad 43.2 cm (17") Black:

CoolBox VENCOONBC711. Maximum screen size: 43.2 cm (17"), Number of built-in cooling fans: 1 pc(s), Minimum screen size: 35.6 cm (14"). Product colour: Black. Power source type: USB, Power requirements: 5V. Weight: 1 kg. Dimensions (WxDxH): 360 x 265 x 38.4 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.