CoolBox logo

CoolBox VENCOO8BL3 computer cooling system Computer case Fan 8 cm Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8587
Info modified on:
07 Mar 2024, 15:34:52
Short summary description CoolBox VENCOO8BL3 computer cooling system Computer case Fan 8 cm Black, White:

CoolBox VENCOO8BL3, Fan, 8 cm, 2000 RPM, 36 dB, Black, White

Long summary description CoolBox VENCOO8BL3 computer cooling system Computer case Fan 8 cm Black, White:

CoolBox VENCOO8BL3. Type: Fan, Fan diameter: 8 cm, Number of speeds: 1, Rotational speed (max): 2000 RPM, Noise level (high speed): 36 dB. Voltage: 12 V. Width: 80 mm, Depth: 80 mm, Height: 25 mm. Product colour: Black, White

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.