CoolBox logo

CoolBox F-650 power supply unit 650 W 20+4 pin ATX ATX Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109780
Info modified on:
28 Mar 2024, 16:53:04
Short summary description CoolBox F-650 power supply unit 650 W 20+4 pin ATX ATX Stainless steel:

CoolBox F-650, 650 W, 50 - 60 Hz, 4 A, +12V, Over current, Over voltage, Short circuit, Under voltage, 20+4 pin ATX

Long summary description CoolBox F-650 power supply unit 650 W 20+4 pin ATX ATX Stainless steel:

CoolBox F-650. Total power: 650 W, AC input frequency: 50 - 60 Hz, Input current: 4 A. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX. Product colour: Stainless steel, Fan diameter: 14 cm, Number of fans: 1 fan(s). Dimensions (WxDxH): 150 x 140 x 85 mm, Package dimensions (WxDxH): 200 x 95 x 245 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.