CoolBox logo

CoolBox M-630 Tower Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31898
Info modified on:
14 Mar 2024, 18:49:46
Short summary description CoolBox M-630 Tower Black:

CoolBox M-630, Tower, PC, Black, micro ATX, Metal, SPCC, Home/Office

Long summary description CoolBox M-630 Tower Black:

CoolBox M-630. Form factor: Tower, Type: PC, Product colour: Black. Supported power supply form factors: ATX. Front fans diameters supported: 120 mm, Rear fans diameters supported: 120 mm. Supported HDD sizes: 2.5,3.5". Width: 180 mm, Depth: 375 mm, Height: 370 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.