Contour Design logo

Contour Design RollwerWave2 wrist rest Leatherette Black

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66134
Info modified on:
05 Jul 2024, 14:40:17
Short summary description Contour Design RollwerWave2 wrist rest Leatherette Black:

Contour Design RollwerWave2, Leatherette, Black, 525 mm, 140 mm, 37 mm, 360 g

Long summary description Contour Design RollwerWave2 wrist rest Leatherette Black:

Contour Design RollwerWave2. Material: Leatherette, Product colour: Black. Width: 525 mm, Depth: 140 mm, Height: 37 mm. Quantity per pack: 1 pc(s)

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.