Connect IT logo

Connect IT Matrix Pro Universal gaming chair Padded seat Black, Red

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4355
Info modified on:
03 Dec 2020, 15:17:00
Long product name Connect IT Matrix Pro Universal gaming chair Padded seat Black, Red:

Gaming chair with ergonomic shell shaping

Short summary description Connect IT Matrix Pro Universal gaming chair Padded seat Black, Red:

Connect IT Matrix Pro, Universal gaming chair, 120 kg, Padded seat, Padded backrest, Universal, Steel

Long summary description Connect IT Matrix Pro Universal gaming chair Padded seat Black, Red:

Connect IT Matrix Pro. Product type: Universal gaming chair, Maximum user weight: 120 kg, Seat type: Padded seat. Width: 690 mm, Depth: 680 mm, Height (min): 110 cm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.