Conceptronic logo

Conceptronic Media Titan with dual Digital Tuner 500GB Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67041
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Conceptronic Media Titan with dual Digital Tuner 500GB Black:

Conceptronic Media Titan with dual Digital Tuner 500GB, Black, BMP, PNG, AVI, H.264, MKV, MP4, MPEG, VOB, Xvid, AAC, MP3, PCM, WAV, WMA, 5400 RPM, 500 GB

Long summary description Conceptronic Media Titan with dual Digital Tuner 500GB Black:

Conceptronic Media Titan with dual Digital Tuner 500GB. Product colour: Black, Image formats supported: BMP, PNG, Video compression formats: AVI, H.264, MKV, MP4, MPEG, VOB, Xvid. HDD speed: 5400 RPM, HDD capacity: 500 GB, HDD size: 3.5". Minimum system requirements: Windows XP / Vista, USB, LAN. Data transfer rate: 10 Mbit/s, Connectivity technology: Wired & Wireless

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.