Conceptronic logo

Conceptronic Grab'n'GO 3.5” Multi Media Recorder&Player, 500GB Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80136
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Conceptronic Grab'n'GO 3.5” Multi Media Recorder&Player, 500GB Black:

Conceptronic Grab'n'GO 3.5” Multi Media Recorder&Player, 500GB, Black, AVI, VOB, XviD, WAV, MMC, 500 GB, 3.5"

Long summary description Conceptronic Grab'n'GO 3.5” Multi Media Recorder&Player, 500GB Black:

Conceptronic Grab'n'GO 3.5” Multi Media Recorder&Player, 500GB. Product colour: Black, Video compression formats: AVI, VOB, XviD, Audio formats supported: WAV. Compatible memory cards: MMC, HDD capacity: 500 GB, HDD size: 3.5". Interface: USB. Compatible operating systems: Windows 2000/XP & Vista, Connectivity technology: Wired

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.