Conceptronic logo

Conceptronic 8-Channel Hybrid DVR

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59644
Info modified on:
14 Mar 2024, 19:36:07
Short summary description Conceptronic 8-Channel Hybrid DVR:

Conceptronic 8-Channel Hybrid DVR, Black, 1920 x 1080 pixels, H.264, H.264+, 8 channels, TCP/IP PPPoE DHCP Cloud P2P DNS DDNS NTP SADP SMTP NFS iSCSI UPnP HTTPS, Fast Ethernet

Long summary description Conceptronic 8-Channel Hybrid DVR:

Conceptronic 8-Channel Hybrid DVR. Product colour: Black, Maximum video resolution: 1920 x 1080 pixels, Video compression formats: H.264, H.264+. Ethernet interface type: Fast Ethernet. HDD interface: Serial ATA, Maximum HDD capacity: 6 TB, HDD size: 3.5". Power supply type: DC, DC voltage: 12 V. Width: 260 mm, Depth: 222 mm, Height: 45 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.