Conceptronic logo

Conceptronic AMDIS 1080P Full HD Webcam with Microphone

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13505
Info modified on:
26 Apr 2025, 12:55:24
Short summary description Conceptronic AMDIS 1080P Full HD Webcam with Microphone:

Conceptronic AMDIS 1080P Full HD Webcam with Microphone, 2 MP, 1920 x 1080 pixels, Full HD, 30 fps, 1280x720@30fps, 1920x1080@30fps, M-JPEG, YUV

Long summary description Conceptronic AMDIS 1080P Full HD Webcam with Microphone:

Conceptronic AMDIS 1080P Full HD Webcam with Microphone. Megapixel (approx.): 2 MP, Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD. Interface: USB 2.0, Product colour: Black, Mounting type: Stand. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP, Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High.... Width: 80 mm, Depth: 91 mm, Height: 33 mm. Country of origin: China

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.