Coby logo

Coby Widescreen TFT Portable DVD/CD/MP3 Player 17.8 cm (7") 480 x 234 pixels Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3344
Info modified on:
07 Mar 2024, 15:34:52
Long product name Coby Widescreen TFT Portable DVD/CD/MP3 Player 17.8 cm (7") 480 x 234 pixels Black:

Widescreen TFT Portable DVD/CD/MP3 Player

Short summary description Coby Widescreen TFT Portable DVD/CD/MP3 Player 17.8 cm (7") 480 x 234 pixels Black:

Coby Widescreen TFT Portable DVD/CD/MP3 Player, Black, CD, DVD, 17.8 cm (7"), 480 x 234 pixels, LCD

Long summary description Coby Widescreen TFT Portable DVD/CD/MP3 Player 17.8 cm (7") 480 x 234 pixels Black:

Coby Widescreen TFT Portable DVD/CD/MP3 Player. Product colour: Black, Disc types supported: CD, DVD. Display diagonal: 17.8 cm (7"), Display resolution: 480 x 234 pixels, Display: LCD

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.