CLUB3D logo

CLUB3D GeForce 6200LE GDDR

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124150
Info modified on:
07 Mar 2024, 15:34:52
Short summary description CLUB3D GeForce 6200LE GDDR:

CLUB3D GeForce 6200LE, GDDR, 64 bit, 533 MHz, 2048 x 1536 pixels

Long summary description CLUB3D GeForce 6200LE GDDR:

CLUB3D GeForce 6200LE. Processor frequency: 350 MHz. Graphics card memory type: GDDR, Memory bus: 64 bit, Memory clock speed: 533 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.