CLUB3D 9800GT 512MB, GDDR3, 256 bit, 1800 MHz, 2560 x 1600 pixels, PCI Express 2.0
CLUB3D 9800GT 512MB. Processor frequency: 600 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1. Interface type: PCI Express 2.0. Cooling type: Active