CLUB3D logo

CLUB3D GeForce GT 520 PCI Express X1 Edition NVIDIA 1 GB

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73844
Info modified on:
02 Sept 2024, 20:26:03
Short summary description CLUB3D GeForce GT 520 PCI Express X1 Edition NVIDIA 1 GB:

CLUB3D GeForce GT 520 PCI Express X1 Edition, GeForce GT 520, 1 GB, 64 bit, 1066 MHz, 2560 x 1600 pixels, PCI Express x1

Long summary description CLUB3D GeForce GT 520 PCI Express X1 Edition NVIDIA 1 GB:

CLUB3D GeForce GT 520 PCI Express X1 Edition. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 520, Processor frequency: 810 MHz. Discrete graphics card memory: 1 GB, Memory bus: 64 bit, Memory clock speed: 1066 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express x1. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.