CLUB3D logo

CLUB3D GeForce™ 6200 128MB 8x AGP GeForce 6200 GDDR

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78849
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D GeForce™ 6200 128MB 8x AGP GeForce 6200 GDDR:

CLUB3D GeForce™ 6200 128MB 8x AGP, GeForce 6200, GDDR, 64 bit, 2048 x 1536 pixels, AGP 8x

Long summary description CLUB3D GeForce™ 6200 128MB 8x AGP GeForce 6200 GDDR:

CLUB3D GeForce™ 6200 128MB 8x AGP. Graphics processor: GeForce 6200. Graphics card memory type: GDDR, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.