CLUB3D logo

CLUB3D CGN-626 graphics card NVIDIA GeForce 6200 GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99511
Info modified on:
24 Feb 2020, 09:40:20
Short summary description CLUB3D CGN-626 graphics card NVIDIA GeForce 6200 GDDR2:

CLUB3D CGN-626, GeForce 6200, GDDR2, 64 bit, 800 MHz, 1920 x 1440 pixels, AGP 8x

Long summary description CLUB3D CGN-626 graphics card NVIDIA GeForce 6200 GDDR2:

CLUB3D CGN-626. Graphics processor family: NVIDIA, Graphics processor: GeForce 6200, Processor frequency: 400 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 1920 x 1440 pixels. DirectX version: 9.0, OpenGL version: 2.1. Interface type: AGP 8x. Cooling type: Passive

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.