CLUB3D logo

CLUB3D X1650 Low Profile GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52322
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D X1650 Low Profile GDDR2:

CLUB3D X1650 Low Profile, GDDR2, 64 bit, 800 MHz, 2560 x 1600 pixels

Long summary description CLUB3D X1650 Low Profile GDDR2:

CLUB3D X1650 Low Profile. Processor frequency: 500 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0, OpenGL version: 2.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.