Cisco logo

Cisco SFP - 1000base-SX Gigabit Ethernet, 850nm, MM, I-Temp network media converter 1000 Mbit/s

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22763
Info modified on:
07 Mar 2024, 15:34:52
Long product name Cisco SFP - 1000base-SX Gigabit Ethernet, 850nm, MM, I-Temp network media converter 1000 Mbit/s:

SFP - 1000BASE-SX Gigabit Ethernet, 850nm, MM, I-Temp

Short summary description Cisco SFP - 1000base-SX Gigabit Ethernet, 850nm, MM, I-Temp network media converter 1000 Mbit/s:

Cisco SFP - 1000base-SX Gigabit Ethernet, 850nm, MM, I-Temp, 1000 Mbit/s, 1000Base SX, 850 nm, 7919921 h, IEEE-802.3, Wired

Long summary description Cisco SFP - 1000base-SX Gigabit Ethernet, 850nm, MM, I-Temp network media converter 1000 Mbit/s:

Cisco SFP - 1000base-SX Gigabit Ethernet, 850nm, MM, I-Temp. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000Base SX. Wavelength: 850 nm, Mean time between failures (MTBF): 7919921 h. Compliance industry standards: IEEE-802.3. Connectivity technology: Wired. Power consumption (typical): 1 W

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.