Cisco logo

Cisco SFP - 10/100/1000 Ethernet BaseT Multirate Copper RJ-45 network media converter 1000 Mbit/s

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28236
Info modified on:
07 Mar 2024, 15:34:52
Long product name Cisco SFP - 10/100/1000 Ethernet BaseT Multirate Copper RJ-45 network media converter 1000 Mbit/s:

SFP - 10/100/1000 Ethernet BaseT Multirate Copper RJ-45

Short summary description Cisco SFP - 10/100/1000 Ethernet BaseT Multirate Copper RJ-45 network media converter 1000 Mbit/s:

Cisco SFP - 10/100/1000 Ethernet BaseT Multirate Copper RJ-45, 1000 Mbit/s, 10/100/1000 Ethernet BaseT, 100 m, 4068349 h, IEEE-802.3, Wired

Long summary description Cisco SFP - 10/100/1000 Ethernet BaseT Multirate Copper RJ-45 network media converter 1000 Mbit/s:

Cisco SFP - 10/100/1000 Ethernet BaseT Multirate Copper RJ-45. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 10/100/1000 Ethernet BaseT. Maximum transfer distance: 100 m, Mean time between failures (MTBF): 4068349 h. Compliance industry standards: IEEE-802.3. Connectivity technology: Wired. Power consumption (typical): 1 W

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.