Chieftec Dragon Miditower, White (without PSU), Midi Tower, PC, White, ATX, 180 mm, 440 mm
Chieftec Dragon Miditower, White (without PSU). Form factor: Midi Tower, Type: PC, Product colour: White. Width: 180 mm, Depth: 440 mm, Height: 460 mm. Internal drive bays: 2x 3,5", External drive bays: 3x 5 1/4" 2x 3,5", Optional fans: 1 x 92mm / 1 x 120mm front, 1 x 92mm rear, 2 x 92mm left, 1x 80mm right