Chief logo

Chief TS525TU TV mount/stand 147.3 cm (58") Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
223788
Info modified on:
28 Jul 2024, 16:18:12
Short summary description Chief TS525TU TV mount/stand 147.3 cm (58") Black:

Chief TS525TU, 94 cm (37"), 147.3 cm (58"), 100 x 100 mm, 800 x 400 mm, -15 - 15°, Black

Long summary description Chief TS525TU TV mount/stand 147.3 cm (58") Black:

Chief TS525TU. Maximum weight capacity: 56.7 kg, Minimum screen size: 94 cm (37"), Maximum screen size: 147.3 cm (58"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 800 x 400 mm. Tilt angle range: -15 - 15°. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.