Chief logo

Chief TA250 monitor mount accessory

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94426
Info modified on:
10 Jan 2024, 15:58:53
Short summary description Chief TA250 monitor mount accessory:

Chief TA250, Shelf, Black, 4.5 kg, TS525, TS325, TS318T, TS318S, 305 mm, 184 mm

Long summary description Chief TA250 monitor mount accessory:

Chief TA250. Product type: Shelf, Product colour: Black, Maximum weight capacity: 4.5 kg. Width: 305 mm, Depth: 184 mm, Height: 254 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.