Chicco logo

Chicco Next2Me Dream Cradle Plastic White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20853
Info modified on:
14 Mar 2024, 19:40:58
Short summary description Chicco Next2Me Dream Cradle Plastic White:

Chicco Next2Me Dream, Cradle, 9 kg, Boy/Girl, Plastic, White, Foldable

Long summary description Chicco Next2Me Dream Cradle Plastic White:

Chicco Next2Me Dream. Product type: Cradle, Maximum baby weight: 9 kg, Product colour: White. Width: 930 mm, Depth: 690 mm, Height: 810 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.