CHERRY MC 2000 Corded Mouse with Tilt Wheel, Black, USB, Ambidextrous, IR LED, USB Type-A, 1600 DPI, Black
CHERRY MC 2000 Corded Mouse with Tilt Wheel, Black, USB. Form factor: Ambidextrous. Movement detection technology: IR LED, Device interface: USB Type-A, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Laser colour: Red, Product colour: Black