CHERRY KC 4020, Mini, Wired, USB, Black
CHERRY KC 4020. Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 88. Cable length: 1.8 m. Product colour: Black