CHERRY logo

CHERRY JK-0320DE, DEU keyboard Home USB QWERTZ German Wood

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9501
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CHERRY JK-0320DE, DEU keyboard Home USB QWERTZ German Wood:

CHERRY JK-0320DE, DEU, Full-size (100%), Wired, USB, QWERTZ, Wood

Long summary description CHERRY JK-0320DE, DEU keyboard Home USB QWERTZ German Wood:

CHERRY JK-0320DE, DEU. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ, Keyboard number of keys: 109. Cable length: 1.8 m. Recommended usage: Home. Product colour: Wood

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.