CHERRY G86-21000DEAAAA, Wired, USB + PS/2, QWERTY, Grey
CHERRY G86-21000DEAAAA. Connectivity technology: Wired, Device interface: USB + PS/2, Keyboard layout: QWERTY, Keyboard number of keys: 114. Cable length: 1.80 m. Product colour: Grey