CHERRY G84-4400, Full-size (100%), Wired, USB, QWERTY, Black
CHERRY G84-4400. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 84. Cable length: 1,75 m. Recommended usage: Universal. Product colour: Black