CHERRY logo

CHERRY G84-4100LCAUS keyboard Office USB + PS/2 Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78798
Info modified on:
28 Nov 2023, 13:26:43
Warranty:
Extended Manufacturer Warranty: 3 years
Long product name CHERRY G84-4100LCAUS keyboard Office USB + PS/2 Grey:

Compact-Keyboard G84-4100

CHERRY G84-4100LCAUS keyboard Office USB + PS/2 Grey:

- Individual keys with Gold Crosspoint contacts (ML technology)
- Designed for continuous usage - over 20 mill. confirmations per key
- High level of reliability and unique precision confirmation feeling
- Minimal space requirements
- Lightweight
- Can also be delivered without "Windows® keys" (83 keys)
- Complete functions of a standard keyboard
- Can be used with the standard drivers of the operating system
- Ideal for 19" applications and mobile use

Short summary description CHERRY G84-4100LCAUS keyboard Office USB + PS/2 Grey:

CHERRY G84-4100LCAUS, Wired, USB + PS/2, Grey

Long summary description CHERRY G84-4100LCAUS keyboard Office USB + PS/2 Grey:

CHERRY G84-4100LCAUS. Connectivity technology: Wired, Device interface: USB + PS/2, Keyboard number of keys: 86. Cable length: 1.75 m. Recommended usage: Office. Product colour: Grey

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.