CHERRY logo

CHERRY MultiBoard G80-8113 PS/2 keyboard PS/2 Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9132
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
2 years
Long product name CHERRY MultiBoard G80-8113 PS/2 keyboard PS/2 Black:

MultiBoard G80-8113 PS/2

CHERRY MultiBoard G80-8113 PS/2 keyboard PS/2 Black:

Versatility is your motto? The MultiBoard 80-8113 with its compact design with integrated touchpad and more than 40 freely-programmable keys, magnetic card reader, and optional smart card reader will not leave you in the lurch.

- Cherry MX keys with Gold Crosspoint contacts.
- Programmable magnetic card reader for cards compatible with ISO 7810, -11, -12, -13, JIS, AAMVA.
- Optional programmable barcode decoder (automatic code recognition).
- Expanded layout (120/121 keys).
- 41 inscribable key caps.
- Programmable keys.
- OPOS and JavaPOS support.
- Software for programming of the function keys.

Short summary description CHERRY MultiBoard G80-8113 PS/2 keyboard PS/2 Black:

CHERRY MultiBoard G80-8113 PS/2, Wired, PS/2, Black

Long summary description CHERRY MultiBoard G80-8113 PS/2 keyboard PS/2 Black:

CHERRY MultiBoard G80-8113 PS/2. Connectivity technology: Wired, Device interface: PS/2, Keyboard number of keys: 121. Cable length: 1.75 m. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.